Introducing the BZD27-C240 Zener Diode from NXP Semiconductors
Discover the BZD27-C240, a robust voltage regulator diode designed by the renowned NXP Semiconductors. This Zener diode is specifically crafted to provide a reliable solution for voltage regulation applications. With its precise voltage control and high power dissipation, the BZD27-C240 is an excellent choice for a wide range of electronic circuits.
Key Features of the BZD27-C240
- Stable Zener Voltage: The BZD27-C240 offers a nominal Zener voltage of 240V, making it suitable for high-voltage applications.
- High Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
- Surface-Mount Package: The device comes in a small SOD87 package, which is perfect for space-constrained applications and allows for efficient PCB layout.
- Wide Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, ensuring reliability across diverse environmental conditions.
- Low Dynamic Impedance: The BZD27-C240 is designed with a low dynamic impedance to provide better voltage regulation and improved performance.
- Non-repetitive Peak Reverse Power: Capable of withstanding peak powers, it's an ideal component for surge protection in sensitive electronics.
Applications
The BZD27-C240 is versatile and can be used in various applications, including:
- Power supply stabilization
- Surge and overvoltage protection
- Voltage reference in analog circuits
- Consumer electronics
- Telecommunications equipment
- Industrial electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZD27-C240 is no exception, as it is manufactured to meet the stringent standards for which NXP is known. Users can expect consistent performance and durability from this Zener diode.
For engineers and designers looking for a reliable voltage regulation solution, the BZD27-C240 from NXP Semiconductors offers the perfect blend of precision, power, and versatility. Whether it's for consumer electronics or industrial applications, this Zener diode is engineered to enhance circuit stability and protect against voltage transients.