EN
  • EN
  • DE

BYV27-100

Part No BYV27-100
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Ultra fast low-loss controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156775-BYV27-100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BYV27-100 CAD Model

Description

The BYV27-100 is a high-efficiency, ultra-fast avalanche diode, designed and manufactured by NXP Semiconductors. This compact diode is encapsulated in a SOD57 package, which is known for its sintered glass construction, providing superior reliability and robustness. The BYV27 series diodes are specifically engineered to deliver outstanding performance in circuits where fast switching and minimal power loss are essential.

Key Features:

  • Reverse Voltage: The BYV27-100 is rated for a maximum repetitive reverse voltage (VRRM) of 100 volts, making it suitable for a wide range of applications that require high voltage capabilities.
  • Forward Current: With a continuous forward current (IF) of 2 amperes, this diode is capable of handling a significant amount of current without overheating or failing.
  • Ultra-Fast Recovery Time: The recovery time is less than 30 nanoseconds, ensuring that the diode can switch off quickly, which is critical in high-frequency circuits.
  • Avalanche Capability: It possesses an avalanche capability, providing additional protection against sudden voltage spikes and enhancing the overall ruggedness of the device.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power loss, improves efficiency, and ensures cooler operation even under high switching frequencies.
  • High Thermal Stability: The sinterglass passivated junction offers high temperature soldering guaranteed at 250°C/10 seconds, 0.375" (9.5mm) lead length, 5 lbs. (2.3kg) tension.

Applications:

The BYV27-100 is ideal for use in switched-mode power supplies, high-frequency rectification, freewheeling diodes, and DC-to-DC converters. Its fast switching capability also makes it suitable for use in high-speed logic circuits and other electronic devices where rapid switching and efficiency are of paramount importance.

Quality and Reliability:

As with all NXP products, the BYV27-100 is manufactured to the highest quality standards, with rigorous testing to ensure reliability and performance under extreme conditions. This ensures that the diode will not only perform well in standard applications but also in more demanding environments where reliability is critical.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5803 $52.2270
210+ $0.4762 $100.0020
330+ $0.4613 $152.2290
450+ $0.4464 $200.8800
580+ $0.4316 $250.3280
780+ $0.3869 $301.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess