EN
  • EN
  • DE

BY559X-1500U

Part No BY559X-1500U
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Damper diode fast, high-voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156592-BY559X-1500U
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BY559X-1500U CAD Model

Description

The BY559X-1500U is a high-performance, ultra-fast silicon rectifier diode, meticulously engineered by NXP Semiconductors. This component is specifically designed for applications that require efficient and reliable high-voltage capabilities. With its robust design and superior electrical characteristics, the BY559X-1500U is an ideal choice for a wide range of power management and conversion applications.

Key Features

  • Voltage Rating: The device boasts a repetitive peak reverse voltage (VRRM) of up to 1500 volts, making it suitable for high-voltage circuits.
  • Current Capacity: It offers a high average forward current (IF(AV)) of up to 5 Amperes, ensuring reliable performance in demanding situations.
  • Ultra-Fast Recovery Time: With a recovery time in the range of nanoseconds, this diode is optimized for high-speed switching applications, which is essential in minimizing energy loss and improving efficiency.
  • Low Forward Voltage Drop: The BY559X-1500U is designed to have a low forward voltage drop, thereby reducing power dissipation and improving overall system efficiency.
  • High Surge Current Capability: It can handle high surge currents, which is critical for protecting circuits against sudden surges and spikes in current.
  • Package: Encased in a SOD-57 package, it offers a compact footprint while still providing excellent thermal and electrical performance.

Applications

The BY559X-1500U is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • Power inverters
  • High-frequency rectification
  • Energy storage systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BY559X-1500U is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs optimally even in the most challenging conditions. Users can trust the BY559X-1500U for its consistency, longevity, and efficiency in their electronic designs.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess