The BUK9505-30A is a high-performance, N-channel TrenchMOS™ standard level FET produced by the renowned semiconductor manufacturer NXP Semiconductors. This field-effect transistor is designed for a broad range of applications, offering an optimal balance between on-state resistance and switching performance, making it suitable for high-efficiency power management tasks.
Key Features
- Low On-State Resistance: The BUK9505-30A boasts an extremely low on-state resistance (RDS(on)) of just 30 mΩ at VGS=10V, which translates to reduced conduction losses and improved overall efficiency in its applications.
- High Current Capability: With a continuous drain current (ID) of 75A, this transistor can handle high current loads, making it ideal for power-intensive operations.
- Standard Level Gate Drive: Its standard level gate drive allows for compatibility with a wide range of drive circuits, simplifying design integration and reducing system complexity.
- Robust Thermal Performance: The BUK9505-30A is encapsulated in a TO-220 package, which is known for excellent thermal conduction, allowing the device to operate reliably even under high power and temperature conditions.
Applications
The versatility of the BUK9505-30A makes it an ideal choice for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor drives
- Automotive applications
- Power management circuits
- Load switches
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK9505-30A is no exception and is manufactured in state-of-the-art facilities, ensuring that each unit meets NXP's stringent requirements for performance and durability.
Environmental Compliance
Adhering to environmental standards, the BUK9505-30A is RoHS compliant, meaning that it is free from hazardous substances commonly found in electronics. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial markets.