EN
  • EN
  • DE

BUK214-50Y

Part No BUK214-50Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET high side switch SMD version of BUK209-50Y
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155998-BUK214-50Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK214-50Y CAD Model

Description

The BUK214-50Y is a high-performance PowerMOS transistor produced by NXP Semiconductors, a renowned leader in the electronics industry. This advanced semiconductor component is designed to meet the growing demands for efficiency and reliability in power management applications. The BUK214-50Y is particularly suited for use in automotive systems, switching regulators, and power management circuits.

Key Features

  • Low On-State Resistance: The BUK214-50Y boasts an exceptionally low on-state resistance (RDS(on)), which ensures minimal power loss and promotes higher efficiency in electronic circuits.
  • High-Speed Switching: This transistor is capable of high-speed switching, which makes it ideal for applications requiring fast switching times, such as modern power supplies and converters.
  • Enhanced Thermal Performance: Thanks to its optimized design, the BUK214-50Y offers superior thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • Robust Package Design: Encased in a durable SOT78 (TO220AB) package, the BUK214-50Y is designed to withstand mechanical stresses and environmental factors, making it a robust choice for demanding applications.

Applications

The versatility of the BUK214-50Y allows it to be used in a wide range of applications, including:

  • Automotive systems
  • DC to DC converters
  • Switching regulators
  • Power management modules
  • Motor control circuits

Technical Specifications

Parameter Value
Drain-source voltage (VDS) 50V
Continuous drain current (ID) 75A
Power dissipation (Ptot) 210W
Operating temperature range -55°C to +175°C

With its combination of high efficiency, fast switching, and robust design, the BUK214-50Y from NXP Semiconductors is an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess