EN
  • EN
  • DE

BUK127-50DL

Part No BUK127-50DL
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PowerMOS transistor Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155981-BUK127-50DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK127-50DL CAD Model

Description

The BUK127-50DL is a high-performance, low-voltage power MOSFET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed to meet the needs of modern electronic applications requiring efficient power management, such as automotive systems, power supplies, and DC-DC converters. The BUK127-50DL is part of NXP's extensive portfolio of MOSFETs that offer a combination of low on-state resistance, high switching speed, and robust thermal performance.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK127-50DL boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can operate at higher frequencies, making it suitable for high-speed applications while reducing switching losses.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the gate drive circuitry and is compatible with 5V microcontrollers.
  • Thermal Management: The BUK127-50DL is encapsulated in a robust package that aids in superior thermal dissipation, ensuring reliable operation even under high temperature conditions.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, this MOSFET is qualified for use in automotive applications, providing reliable performance in a demanding environment.

Applications

The versatility of the BUK127-50DL makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive systems such as engine control units, LED lighting, and powertrain applications.
  • DC-DC converters where efficiency and fast switching are critical.
  • Power management circuits in consumer electronics.
  • High-frequency power supplies and POL (Point of Load) applications.

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 50V
Continuous Drain Current (ID) 75A
Power Dissipation (PD) 110W
Operating Temperature Range -55°C to +175°C

With its robust design and high reliability, the BUK127-50DL from NXP is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess