Product Overview: BTA204S-800C by NXP Semiconductors
The BTA204S-800C is a state-of-the-art triac component designed and manufactured by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This triac is a silicon-based semiconductor device that functions as an electronic switch and is widely used in AC power control applications. It is capable of switching high voltages and currents without the need for additional mechanical relays, making it a reliable and efficient choice for designers and engineers.
Key Features
- Voltage Capability: The BTA204S-800C is designed to handle voltages up to 800V, providing a wide operating range for various applications.
- Current Rating: With a current rating of 4A, this triac can control a significant amount of power, suitable for moderate to high-power circuits.
- Sensitive Gate: It features a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, enabling easy control and integration into digital systems.
- High Commutation Performance: The device is engineered for high commutation performance, ensuring stable operation under inductive load conditions often found in motor control and lighting applications.
- Package: The BTA204S-800C comes in an SOT82 package, which is compact and suitable for surface-mounted technology (SMT), offering flexibility in PCB design and space-saving benefits.
Applications
The versatility of the BTA204S-800C makes it ideal for a broad range of applications, including:
- Motor control circuits for household appliances like washing machines and air conditioners
- Lighting systems, including dimmers and automated lighting controls
- AC power control in tools and industrial machines
- Temperature control systems for ovens and heaters
- Speed control for fans and other variable-speed devices
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the BTA204S-800C is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and longevity in even the most demanding conditions. Whether used in consumer electronics or industrial equipment, the BTA204S-800C represents an excellent choice for designers seeking performance and dependability in their AC power control solutions.