EN
  • EN
  • DE

BT169DW

Part No BT169DW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristor logic level
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155145-BT169DW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT169DW CAD Model

Description

Product Overview: NXP BT169DW Thyristor

The NXP BT169DW represents a robust and reliable thyristor or silicon controlled rectifier (SCR) designed for use in a wide range of electronics applications. This component is well-suited for phase control operations in light dimmers, motor controls, and overvoltage crowbar protection in power supplies among other uses.

Key Features:

  • Voltage Capacity: The BT169DW thyristor is capable of withstanding repetitive peak off-state voltages up to 400V, making it suitable for various AC applications.
  • Current Rating: With an on-state RMS current of 0.8A, it can handle moderate power requirements efficiently.
  • Gate Trigger Current: The device has a sensitive gate trigger current of 200 µA, which allows it to be triggered with low power signals and ensures compatibility with digital control circuits.
  • Non-Repetitive Peak On-State Current: It can withstand a non-repetitive peak on-state current of 8A, providing robust performance in surge conditions.
  • Package: Housed in a compact SOT54 (TO-92) plastic package, the BT169DW is designed for through-hole mounting, facilitating easy integration into a variety of circuit boards.
  • Operating Temperature: The device operates effectively within a junction temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.

Applications:

The BT169DW is versatile and can be implemented in a multitude of applications. Some of the common uses include:

  • Phase control applications for light dimming, motor speed control, and temperature modulation.
  • Overvoltage protection circuits, often used in power supplies to safeguard against transient voltage spikes.
  • Ignition circuits, where controlled triggering is necessary to initiate a process.
  • Small battery chargers that require controlled charging processes.

In conclusion, the NXP BT169DW thyristor is a reliable and efficient choice for designers who require a controlled rectification solution. Its combination of high voltage capacity, moderate current rating, and sensitive gate trigger makes it an excellent choice for a wide array of applications where controlled power delivery is essential.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess