The NXP BFU730F is a state-of-the-art RF transistor designed for high-performance applications across a range of frequencies. This NPN wideband silicon germanium RF transistor is specifically engineered for use in mobile and stationary communication systems, offering unparalleled efficiency and reliability.
Key Features
- Frequency Range: The BFU730F operates effectively across a broad frequency range, making it suitable for various applications, including high-frequency systems.
- High Gain: This transistor provides a high power gain, ensuring strong signal amplification for clear and reliable communication.
- Low Noise Figure: With its low noise figure, the BFU730F minimizes signal distortion and ensures a clean output, which is crucial for sensitive communication equipment.
- High Efficiency: The device offers high efficiency, which translates to better performance and reduced energy consumption, making it an environmentally friendly option.
Applications
The NXP BFU730F is versatile and can be used in a variety of applications, including:
- Wireless communication systems
- Global Positioning Systems (GPS)
- Low-noise amplifiers in base stations
- Portable devices
- RFID readers
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Transistor Polarity |
NPN |
| Collector- Emitter Voltage (VCEO) |
12V |
| Collector-Base Voltage (VCBO) |
20V |
| Emitter-Base Voltage (VEBO) |
1.8V |
| Collector Current (IC) |
33mA |
| Power Dissipation (Pd) |
1.25W |
| DC Current Gain (hFE) |
70 to 240 |
| Noise Figure (NF) |
Typically 1dB |
For engineers and designers looking for a high-performance RF solution, the NXP BFU730F offers an optimal balance of efficiency, gain, and low noise operation. It's a robust choice for cutting-edge communication technology.