EN
  • EN
  • DE

BAS40-07

Part No BAS40-07
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Schottky barrier double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151409-BAS40-07
Manufacturer Homepage www.nxp.com
Family Name BAS40-07
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS40-07 CAD Model

Description

Introducing the BAS40-07 Schottky Diode from NXP Semiconductors

The BAS40-07 is a high-performance Schottky diode designed and manufactured by the renowned NXP Semiconductors. This component is a staple in modern electronics due to its versatility and efficiency in a variety of circuit applications. The BAS40-07 is characterized by its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency operations and power management systems.

Key Features

  • Low Forward Voltage Drop: The BAS40-07 has a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its quick response time, this diode is perfectly suited for applications that require rapid switching, such as in converters and high-speed logic circuits.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, which is ideal for automated assembly processes and helps save valuable board space in dense circuit designs.
  • High Surge Current Capability: It can handle high surge currents, ensuring reliable performance even under stressful conditions.

Applications

The BAS40-07 Schottky diode is commonly used in a myriad of applications, including:

  • Power supply rectification
  • DC-DC converters
  • Switching power supplies
  • Reverse polarity protection
  • Charge pump circuits
  • OR-ing diodes in battery-powered devices

Its small form factor and high efficiency also make it a popular choice for portable and wearable electronics where space is at a premium and power conservation is crucial.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BAS40-07 is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in the most demanding environments. Whether used in commercial, industrial, or automotive applications, the BAS40-07 Schottky diode is a reliable component that engineers and designers can trust for their circuitry needs.

With its combination of efficiency, speed, and compact packaging, the BAS40-07 from NXP Semiconductors represents a superior choice for modern electronic applications where performance and space savings are critical.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess