EN
  • EN
  • DE

74LVC1G79GW

Part No 74LVC1G79GW
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description D FLIP-FLOP, LVC/LCX/Z SERIES, 1 / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1G79
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 550157-74LVC1G79GW
Ultra Librarian 3D Model Ultra Librarian 74LVC1G79GW CAD Model

Description

The 74LVC1G79GW is a single positive-edge triggered D-type flip-flop with a wide supply voltage range from 1.65 V to 5.5 V. Manufactured by NXP Semiconductors, this high-performance, low-power device is designed for use in the latest technology applications where space and power efficiency are highly valued. The 74LVC1G79GW is part of the LVC family, which stands for Low-Voltage CMOS, ensuring compatibility with a broad range of operating voltages.

Featuring a 5-pin package, specifically the SOT353 (SC-88A) package, this flip-flop is ideal for compact and high-density circuit designs. It is capable of driving capacitive loads while maintaining low power dissipation, making it suitable for battery-powered and portable devices. Its input can be driven from either 3.3V or 5V devices, allowing for flexible interfacing with different logic levels.

The 74LVC1G79GW offers a high-speed operation with a maximum clock frequency that is significantly higher than similar devices in its class. This makes it an excellent choice for high-speed data processing and storage applications. The device also features a direct clear input for synchronous reset, allowing the flip-flop to be reset while the clock is inactive.

The device's low power consumption does not compromise its performance, as it provides a balanced propagation delay and transition times. This ensures reliable and fast operation, which is critical in modern digital circuits. Additionally, the 74LVC1G79GW is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down.

In summary, the NXP 74LVC1G79GW flip-flop is a versatile, efficient, and reliable component that can be implemented in a variety of digital applications. Its compact form factor, compatibility with multiple logic levels, and high-speed operation make it a smart choice for designers looking to optimize their systems for performance and power.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2784 $50.1120
440+ $0.2285 $100.5400
680+ $0.2213 $150.4840
935+ $0.2142 $200.2770
1,210+ $0.2071 $250.5910
1,620+ $0.1856 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess