EN
  • EN
  • DE

74LV574PW,118

Part No 74LV574PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 70MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 110303-74LV574PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV574PW,118 CAD Model

Description

Product Overview: 74LV574PW,118 by NXP Semiconductors

The 74LV574PW,118 is a high-performance, low-voltage octal D-type flip-flop with a clear feature, expertly manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the 74LV family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is designed for use in applications that require the storage of 8 bits of data in a latch-type configuration.

Key Features

  • Logic Type: Octal D-type flip-flop with positive-edge trigger and clear.
  • Operating Voltage: 2.0 V to 5.5 V, accommodating a wide range of low-voltage applications while ensuring compatibility with TTL levels.
  • Package: The device comes in a TSSOP20 (thin shrink small outline package) with a body width of 4.4 mm, making it suitable for space-constrained applications.
  • High-Speed Performance: Capable of operating at frequencies up to 100 MHz, providing rapid response and processing capabilities.
  • Low Power Consumption: Exhibits reduced power usage, which is ideal for battery-operated and power-sensitive systems.
  • 3-State Outputs: The octal flip-flop features 3-state outputs that facilitate bus connectivity, allowing multiple devices to share the same bus lines without interference.
  • Output Capability: The device can drive up to 15 LSTTL loads, offering ample current to interface with standard logic families.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

Applications

The 74LV574PW,118 is versatile and can be used in a variety of digital applications including:

  • Buffer or storage registers
  • Shift registers
  • Pattern generators
  • Data storage and transfer systems
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74LV574PW,118 is no exception. It is manufactured under stringent conditions to ensure optimal performance and reliability. The device is compliant with JEDEC standards and is RoHS compliant, making it an environmentally friendly choice for manufacturers and designers looking to reduce their ecological footprint.

With its combination of low power consumption, high-speed operation, and robust temperature range, the 74LV574PW,118 from NXP Semiconductors is an excellent choice for designers who require a reliable and efficient flip-flop IC for their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2869 $61.4345
12+ $10.0820 $120.9840
18+ $9.7667 $175.8006
25+ $9.4514 $236.2850
32+ $9.1361 $292.3552
43+ $8.1913 $352.2259
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess