Product Overview: 74LV573PW,118
The 74LV573PW,118 is a high-performance, low-voltage octal D-type transparent latch produced by NXP Semiconductors. This integrated circuit (IC) is part of the LV family, which is designed to operate at lower voltages with optimized power consumption and speed for use in a wide range of electronic applications.
Key Features
- Logic Type: Octal D-type transparent latch with 3-state outputs
- Operating Voltage: 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
- Package: TSSOP20, a thin shrink small outline package that is both space-saving and suitable for surface mount technology (SMT).
- High-Speed Performance: Capable of operating at frequencies up to 80 MHz (at 5V).
- Low Power Consumption: Designed with low-voltage technology that minimizes power usage.
- Bus-Hold Feature: Maintains the last valid input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
- 3-State Outputs: Facilitates bus interfacing by allowing the outputs to be set to a high-impedance state.
Applications
The 74LV573PW,118 is versatile and can be used in various applications, including:
- Memory address latching
- Data storage and transfer
- Buffering for data buses
- Microprocessor or microcontroller interface
- Communication systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74LV573PW,118 is manufactured with high standards, ensuring stable performance and longevity in your electronic designs.
Environmental Compliance
This product is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety, limiting the use of certain hazardous materials commonly found in electronic components.
Whether you're developing consumer electronics, industrial control systems, or sophisticated communication devices, the 74LV573PW,118 from NXP provides the performance and reliability you need in a compact, energy-efficient package.