EN
  • EN
  • DE

74HCT670N,652

Part No 74HCT670N,652
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 4X4 REGISTER FILE 3ST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Register File
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765535-74HCT670N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT670N,652 CAD Model

Description

Product Overview: 74HCT670N,652 by NXP Semiconductors

The 74HCT670N,652 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This particular IC is part of the 74HCT family, which is well-known for its high-speed CMOS technology. The device is designed to operate with a power supply range of 4.5V to 5.5V, making it compatible with TTL levels and ideal for interfacing with microprocessors.

Key Features

  • Type: Register File
  • Logic Family: HCT
  • Logic Type: CMOS
  • Number of Bits: 4 x 4
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package: DIP-16 (Dual In-line Package)
  • Pin Count: 16

The 74HCT670N,652 features a 4-word by 4-bit register file with separate input and output controls for each word. This allows for flexible data handling and storage, making it an excellent choice for a wide range of applications, including computing, data management, and signal processing. The registers can be written to or read from via a four-line bidirectional I/O bus.

Applications

With its robust design and versatile functionality, the 74HCT670N,652 is suitable for various applications, such as:

  • Buffer registers
  • Memory address registers
  • Control registers
  • Temporary storage of data
  • Peripheral interfacing

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT670N,652 is manufactured to stringent standards, ensuring reliability and performance in even the most demanding environments. Its extended operating temperature range from -40°C to +125°C guarantees functionality across a broad spectrum of temperature conditions.

Environmental Compliance

The 74HCT670N,652 is also designed with environmental considerations in mind. It complies with various international standards, ensuring that it meets the latest requirements for environmental safety and sustainability.

In summary, the 74HCT670N,652 from NXP Semiconductors is a versatile and reliable choice for designers seeking a high-performance register file with CMOS technology. Its compatibility with TTL levels and wide operating temperature range make it suitable for a diverse array of applications in the electronic components industry.

You May Also Be Interested in

Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess