Product Overview: 74HCT4051DB,118
The 74HCT4051DB,118 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is part of the 74HCT series, which is compatible with TTL levels and known for its high-speed CMOS functionality. The 74HCT4051DB,118 is an 8-channel analog multiplexer/demultiplexer that offers a perfect solution for applications requiring the routing of analog or digital signals to multiple destinations.
Key Features
- Wide Voltage Range: Operates with a supply voltage ranging from 2.0V to 6.0V, making it suitable for various applications and compatible with most common logic levels.
- Low Power Consumption: Characterized by low power dissipation, this IC is ideal for power-sensitive designs.
- High Noise Immunity: Possesses a high noise immunity characteristic of CMOS devices, ensuring stable operation even in noisy environments.
- Multiple Signal Handling: Capable of handling both analog and digital signals, providing versatility in its use cases.
- ESD Protection: Features electrostatic discharge protection, which safeguards the device during handling and operation.
Applications
The 74HCT4051DB,118 is suitable for a variety of applications, including:
- Signal routing in communication systems
- Function generators
- Analog/digital multiplexing
- Data acquisition systems
- Audio/video switching
Quality and Reliability
NXP's commitment to quality ensures that the 74HCT4051DB,118 meets stringent industry standards for performance and reliability. This device is available in a DB package, which is a small outline integrated circuit (SOIC) with 16 pins. It is also specified for a wide operating temperature range, making it suitable for industrial applications.
Environmental Compliance
The 74HCT4051DB,118 adheres to environmental standards, ensuring that it is compliant with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for both manufacturers and consumers looking to minimize their ecological footprint.
In summary, the 74HCT4051DB,118 from NXP Semiconductors is a versatile and reliable component for any designer looking to implement analog or digital signal routing with high precision and minimal power consumption.