EN
  • EN
  • DE

74CBT3306PW+118

Part No 74CBT3306PW+118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164763-74CBT3306PW+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT3306PW+118 CAD Model

Description

The NXP 74CBT3306PW+118 is a high-performance integrated circuit designed to facilitate the switching of data signals in high-speed communication systems. This robust component is part of NXP's range of interface and connectivity solutions, offering a dual 1-of-2 high-speed multiplexer/demultiplexer switch with the capability to handle bandwidths that meet the requirements of modern data-intensive applications.

Key Features

  • High Bandwidth: The 74CBT3306PW+118 supports high data rates, making it suitable for switching in applications where data integrity and speed are crucial.
  • Low Power Consumption: Designed for efficiency, this switch maintains low power dissipation, which is essential for maintaining the thermal integrity of the system.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, allowing for flexibility in different system designs and compatibility with various logic levels.
  • 5Ω Switch Connection between Two Ports: The low on-state resistance of the switch ensures minimal signal distortion and high signal integrity.
  • Minimal Propagation Delay: The switch is designed to offer a very low propagation delay, which is a critical parameter in high-speed signal switching.

Applications

The NXP 74CBT3306PW+118 is ideal for a variety of applications where high-speed data transfer is essential. These include:

  • Communication systems
  • Networking equipment
  • Signal routing
  • Computer peripherals
  • Data storage devices

Quality and Reliability

NXP is known for its commitment to quality, and the 74CBT3306PW+118 is no exception. It is manufactured under stringent conditions to ensure high reliability and performance consistency. This component is designed to meet the rigorous demands of today's electronic devices, providing a reliable solution for high-speed switching applications.

Product Specifications

Here are some of the technical specifications for the NXP 74CBT3306PW+118:

  • Package: TSSOP-8
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 2.3V to 3.6V
  • Logic Type: CMOS

In summary, the NXP 74CBT3306PW+118 is a versatile, high-bandwidth switch that offers reliable performance for data-intensive applications. Its low power consumption, wide voltage range, and low on-state resistance make it an excellent choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess