EN
  • EN
  • DE

74AUP1G02GX,125

Part No 74AUP1G02GX,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5X2SON / NOR Gate IC 1 Channel 5-X2SON (0.80x0.80)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP Semiconductors
Series 74AUP
Package Bulk
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 5-X2SON (0.80x0.80)
Package / Case 4-XFDFN Exposed Pad
Base Product Number 74AUP1G02
HTSUS 0000.00.0000
Other Names NEXNXP74AUP1G02GX,125,2156-74AUP1G02GX,125
Standard Package 1
Win Source Part Number 960000-74AUP1G02GX,125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02GX,125 CAD Model

Description

Product Overview: 74AUP1G02GX,125

The 74AUP1G02GX,125 is a high-performance, low-power, two-input NOR gate integrated circuit, expertly designed and manufactured by NXP Semiconductors. This device is part of NXP's advanced ultra-low power (AUP) family and is ideal for battery-operated and power-sensitive applications. The 74AUP1G02GX,125 is housed in a small 6-pin XSON package, making it suitable for compact and space-constrained designs.

Key Features

  • Low Power Consumption: The AUP technology ensures that the device operates with very low static and dynamic power consumption, which is vital for extending battery life in portable devices.
  • High-Speed Operation: Despite its low power usage, the 74AUP1G02GX,125 does not compromise on speed, providing fast switching times that are suitable for high-speed signal processing.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 0.8V to 3.6V, allowing for flexible integration into various circuit designs and compatibility with both traditional and low-voltage logic levels.
  • Low Output Leakage: The device is designed to have minimal output leakage current, which is crucial for maintaining the integrity of the logic state when in the high-impedance off state.
  • High Noise Immunity: The 74AUP1G02GX,125 possesses excellent noise immunity characteristics, ensuring stable operation even in electrically noisy environments.
  • ESD Protection: It comes with electrostatic discharge protection, safeguarding the device during handling and operation.

Applications

The 74AUP1G02GX,125's low-power and high-speed characteristics make it suitable for a diverse range of applications, including:

  • Mobile and portable devices
  • Power management systems
  • Microprocessor or microcontroller systems
  • Communication systems
  • Data processing
  • Control systems

With its robust design and versatile features, the 74AUP1G02GX,125 from NXP Semiconductors is an exceptional choice for designers seeking to optimize their digital logic operations while maintaining power efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess