EN
  • EN
  • DE

W79E822BSG

Part No W79E822BSG
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description 8-BIT MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410125-W79E822BSG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W79E822BSG CAD Model

Description

The Nuvoton W79E822BSG is a microcontroller based on the 8051 architecture, offering a blend of performance and versatility suitable for a variety of embedded applications. It's designed to provide efficient control and data processing capabilities within a compact footprint.

Applications

  • Consumer Electronics: Used in devices like remote controls, small appliances, and toys, providing control and interface functions.
  • Industrial Control: Employed in industrial automation systems for tasks such as motor control, sensor monitoring, and data logging.
  • Security Systems: Integrated into security devices for tasks like access control, alarm systems, and surveillance equipment.
  • Smart Home Devices: Used in smart home applications for lighting control, temperature regulation, and device management.
  • Communication Devices: Provides control and interface functions in devices like serial communication modules and wireless transceivers.

Features

  • 8051 Core: Based on the industry-standard 8051 architecture, ensuring broad compatibility and ease of use.
  • Flash Memory: Includes on-chip flash memory for program storage, allowing for in-system programming and easy updates.
  • SRAM: Features integrated SRAM for data storage and fast access during program execution.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • Serial Interfaces: Supports UART, SPI, and I2C interfaces for communication with other devices and peripherals.
  • PWM Outputs: Provides PWM (Pulse Width Modulation) outputs for motor control, lighting control, and other applications.
  • GPIO Pins: Offers a range of general-purpose input/output pins for interfacing with external components.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Easy Development: The widely known 8051 architecture simplifies the development process, with ample resources and tools available.
  • Flexible Interfacing: The various serial interfaces and GPIO pins facilitate seamless integration with external hardware.
  • Cost-Effective: Integrated features reduce the need for external components, lowering the overall system cost.
  • Low Power: Low power consumption extends the battery life of portable devices.
  • Reliable Performance: Provides reliable operation in a wide range of applications.

Additional Details

The W79E822BSG typically operates within a specific voltage and temperature range to ensure reliable performance. Its memory configuration includes a specific amount of Flash and SRAM, optimized for embedded applications. Programming can be done through a standard interface, and comprehensive development tools are usually available, including compilers, debuggers, and emulators. The packaging is typically a smaller form factor, such as a QFN or TSSOP, making it suitable for compact designs. Designed to minimize power consumption, this microcontroller is well-suited for portable and battery-powered applications where energy efficiency is critical. The specific voltage and temperature ratings, as well as the exact memory sizes, can be found in the device's datasheet.

Overall, the Nuvoton W79E822BSG is a dependable microcontroller offering a good balance of functionality and cost-effectiveness, making it a strong choice for various embedded projects, including those requiring low power consumption and flexible interfacing options.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess