EN
  • EN
  • DE

MS51PC0AE

Part No MS51PC0AE
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP / 8051 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Nuvoton Technology Corporation
Series NuMicro MS51
Package Tray
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 15x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MS51PC0
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 816-MS51PC0AE
Standard Package 250
Win Source Part Number 962146-MS51PC0AE
Ultra Librarian 3D Model Ultra Librarian MS51PC0AE CAD Model

Description

The MS51PC0AE is an 8-bit microcontroller based on the enhanced 1T 8051 core, manufactured by Nuvoton Technology Corporation of America. It offers a wide range of integrated peripherals and a flexible architecture, making it suitable for various embedded applications.

Applications

  • Consumer Electronics
  • Industrial Control
  • Motor Control
  • Home Appliances
  • Security Systems

Features

  • Enhanced 1T 8051 Core: Executes instructions faster than traditional 8051 microcontrollers.
  • Up to 16 KB Flash Memory: Provides ample storage for program code.
  • Up to 1 KB SRAM: Offers sufficient RAM for data storage and manipulation.
  • Multiple Timer/Counters: Enables precise timing and control operations.
  • UART, SPI, and I2C Interfaces: Facilitates communication with other devices.
  • ADC and PWM Modules: Supports analog-to-digital conversion and pulse-width modulation.
  • Low Voltage Reset (LVR): Ensures reliable operation during power fluctuations.
  • Watchdog Timer (WDT): Prevents program crashes and ensures system stability.

Benefits

  • High Performance: The enhanced 8051 core delivers fast and efficient execution of code.
  • Versatile Functionality: A wide range of integrated peripherals simplifies system design.
  • Cost-Effective Solution: Offers a good balance of performance and cost.
  • Easy to Use: Compatible with standard 8051 development tools and environments.
  • Reliable Operation: LVR and WDT features ensure system stability and prevent crashes.

Additional Details

The MS51PC0AE operates from a wide voltage range, typically 2.4V to 5.5V, making it suitable for various power supply configurations. It is available in various package options, including QFN and LQFP, allowing for flexible integration into different types of products. The microcontroller supports in-system programming (ISP), enabling easy firmware updates and debugging.

The rich set of peripherals, combined with the high-performance 8051 core, makes the MS51PC0AE a versatile choice for a wide range of embedded applications. The integrated ADC and PWM modules are particularly useful for applications requiring analog signal processing and control, such as motor control and lighting control.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9278 $51.0290
135+ $0.7613 $102.7755
205+ $0.7375 $151.1875
285+ $0.7137 $203.4045
365+ $0.6899 $251.8135
490+ $0.6185 $303.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess