The UUR1V221MNT1GS is an aluminum electrolytic capacitor manufactured by Nichicon. It belongs to the UUR series, known for its miniature size and high reliability. This capacitor is designed for general-purpose applications requiring a compact and dependable energy storage solution.
Applications
- General-purpose electronic circuits
- Power supply filtering
- Bypass and decoupling applications
- Consumer electronics
- Industrial equipment
Features
- Miniature size
- High ripple current capability
- Long life
- High reliability
- Wide operating temperature range
Benefits
- Compact design for space-constrained applications
- Effective filtering and energy storage
- Stable performance over a wide range of temperatures
- Long service life, reducing maintenance requirements
Additional Details
The UUR1V221MNT1GS has a capacitance of 220µF (microfarads) and a voltage rating of 35V (volts). The '1V' in the part number indicates the voltage rating. It is designed for surface mount technology (SMT) and comes in a tape and reel package for automated assembly. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a variety of environments. Aluminum electrolytic capacitors are polarized components, meaning they must be connected with the correct polarity to avoid damage or failure.
The high ripple current capability allows the capacitor to handle fluctuating currents without significant heating, ensuring stable performance in demanding applications. The UUR series is designed to provide a balance between size, performance, and reliability, making it a popular choice for designers seeking a compact and dependable capacitor for general-purpose use.