EN
  • EN
  • DE

F980E476MMA

Part No F980E476MMA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description 47μF Molded Tantalum Capacitors 2.5V 0603 (1608 Metric) 4 Ohm 0.063" L x 0.033" W (1.60mm x 0.85mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Series F98 Frameless?
Packaging Reel(TR)
Capacitance 47μF
Tolerance ±20%
Voltage - Rated 2.5V
ESR (Equivalent Series Resistance) 4 Ohm
Type Molded
Operating Temperature Range -55°C ~ 125°C
Mounting Style SMD/SMT
Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max) 0.035" (0.90mm)
Manufacturer Size Code M
Features General Purpose
Win Source Part Number 111830-F980E476MMA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F980E476MMA CAD Model

Description

Product Description

The F980E476MMA is a high-capacitance tantalum capacitor designed to meet demanding electronic requirements. Its advanced design allows for efficient handling of power and energy in crucial circuitries.

Features and Benefits

  • High capacitance rating suitable for power-sensitive applications.
  • Stable performance across a wide temperature range.
  • Reliable construction that ensures longevity and durability.
  • Low leakage current for efficient energy management.

Applications

  • Switching power supplies for stable voltage output.
  • Power management in handheld devices.
  • Energy storage in renewable energy systems.
  • Filtering applications in RF communications equipment.

You May Also Be Interested in

Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess