EN
  • EN
  • DE

F950J106MQAAQ2

Part No F950J106MQAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261959-F950J106MQAAQ2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950J106MQAAQ2 CAD Model

Description

F950J106MQAAQ2 Tantalum Capacitor

The F950J106MQAAQ2 is a tantalum capacitor known for its high reliability and outstanding performance in various electronic applications. It belongs to the tantalum capacitor series that combines compact size with high volumetric efficiency.

  • Applications:
    • Power supply filtering
    • Decoupling in circuits
    • Pulse power delivery
  • Features and Benefits:
    • Temperature range: -55°C to +125°C
    • High capacitance value of 10μF
    • Low equivalent series resistance (ESR)
    • Surge current capability
  • Additional Details:
    • Operating voltage: 6.3V
    • Case size: A case
    • RoHS compliant

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess