EN
  • EN
  • DE

PMEG045V150EPDAZ

Part No PMEG045V150EPDAZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 15A CFP15 / Diode Schottky 45 V 15A Surface Mount CFP15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 19 ns
Current - Reverse Leakage @ Vr 900 µA @ 15 V
Capacitance @ Vr, F 1870pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case TO-277, 3-PowerDFN
Supplier Device Package CFP15
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number PMEG045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 568-11698-6-ND,568-11698-2,1727-1905-6,568-11698-1,568-11698-2-ND,1727-1905-1,568-11698-1-ND,934067178146,568-11698-6,1727-1905-2
Standard Package 1,500
Win Source Part Number 993823-PMEG045V150EPDAZ
Ultra Librarian 3D Model Ultra Librarian PMEG045V150EPDAZ CAD Model

Description

The PMEG045V150EPDAZ is a Schottky Diode from Nexperia USA Inc.

  • Diode Type: Fast Recovery
  • Reverse Voltage: 45V
  • Average Rectified Current: 15A
  • Forward Voltage: 490mV @ 15A
  • Reverse Recovery Time: 19ns
  • Package: TO-277, 3-PowerDFN
  • Mounting Type: SMD (SMT)
  • Series: Automotive, AEC-Q101
  • Capacitance: 1870pF @ 1V, 1MHz
  • Operating Temperature: -65°C to 175°C
  • Packaging: Tape and Reel
  • Standard Package: 1,500
  • Supplier Device Package: CFP15

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess