EN
  • EN
  • DE

PMEG40T10ERX

Part No PMEG40T10ERX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A SOD123W / Diode Schottky 40 V 1A Surface Mount SOD-123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 400 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 11.5 ns
Current - Reverse Leakage @ Vr 22 µA @ 40 V
Capacitance @ Vr, F 350pF @ 1V, 1MHz
Mounting Surface Mount
Case / Package SOD-123W
Supplier Device Package SOD-123W
Operating Temperature - Junction 175°C (Max)
Base Product Number PMEG40
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-7478-2,934070412115,1727-7478-1,PMEG40T10ERX-ND,1727-7478-6
Standard Package 3,000
Win Source Part Number 1325107-PMEG40T10ERX
Ultra Librarian 3D Model Ultra Librarian PMEG40T10ERX CAD Model

Description

The Nexperia USA Inc. PMEG40T10ERX is a Schottky diode that is designed to offer fast recovery time, low forward voltage drop, and low reverse leakage current.

  • Maximum DC Reverse Voltage: 40V
  • Average Rectified Current: 1A
  • Ideal for: Use in rectification, freewheeling, and protection circuits
  • Maximum Forward Voltage Drop: 400mV @ 1A
  • Reverse Recovery Time: 11.5ns
  • Package: SOD-123W package
  • Operating Temperature Range: Up to 175°C
  • Compliance: RoHS3 compliant
  • REACH: Unaffected by REACH regulations

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,182 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess