EN
  • EN
  • DE

PCMF1USB3BA/CZ

Part No PCMF1USB3BA/CZ
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description CMC 2LN SMD ESD / 2 Line Common Mode Choke Surface Mount DCR 2.6Ohm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Max) 2.6Ohm (Typ)
Temperature Range - Operating -40°C ~ 125°C
Features ESD
Mounting Surface Mount
Size / Dimension 0.046" L x 0.030" W (1.17mm x 0.77mm)
Height (Max) 0.025" (0.64mm)
Base Product Number PCMF1USB3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 1727-8697-6,1727-8697-2,934660285087,1727-8697-1
Standard Package 4,500
Win Source Part Number 1328200-PCMF1USB3BA/CZ
Ultra Librarian 3D Model Ultra Librarian PCMF1USB3BA/CZ CAD Model

Description

The Nexperia USA Inc. PCMF1USB3BA/CZ is a surface mount common mode choke filter for signal lines.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: PCMF1USB3BA/CZ
  • Mounting Type: Surface Mount
  • Type: Common Mode Choke Filter
  • Function: Signal Lines
  • Size: 0.046” L x 0.030” W (1.17mm x 0.77mm)
  • Height: 0.025” (0.64mm)
  • Lines: Two
  • DC Resistance: 2.6Ohm (Typ)
  • Protection: ESD Protected
  • Temperature Range: -40°C ~ 125°C
  • ROHS3: Compliant
  • REACH: Unaffected
  • Packaging: Reel
  • Units per Package: 4,500

You May Also Be Interested in

Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
Coilcraft
DFT4532-513BLC Coilcraft Common Mode Chokes / Filters For Data Line 0.1uH DCR=.32mOhms 370mA datasheet, inventory, & pricing.
Lowest to $5.7860
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,774 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess