EN
  • EN
  • DE

74VHC32PW,118

Part No 74VHC32PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009908-74VHC32PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC32PW,118 CAD Model

Description

The 74VHC32PW,118 is a high-speed Si-gate CMOS device from Nexperia, incorporating four independent 2-input OR gates. It belongs to the Very High-Speed CMOS (VHC) family, offering significantly improved speed and drive capabilities compared to standard CMOS logic while maintaining low power consumption. This device is designed to operate within a broad voltage range, making it suitable for various digital logic applications.

Applications

  • General logic applications requiring OR gate functionality
  • Digital systems
  • Line receivers
  • High-speed data processing
  • Signal gating and routing

Features

  • High speed: tpd = 4.7 ns (typ) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max) at TA = 25 °C
  • High noise immunity: NIL = 30 % VCC; NIH = 30 % VCC
  • Balanced propagation delays
  • Operating voltage range: 2 V to 5.5 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Inputs accept voltages up to 5.5 V
  • ESD protection: HBM JESD22-A114F exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
  • Available in a space-saving TSSOP14 package

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption contributes to energy efficiency and extends battery life in portable applications
  • Enhanced noise immunity ensures reliable operation in noisy environments
  • Simplified design and layout due to balanced propagation delays
  • Wide operating voltage range provides flexibility in system design
  • Robustness and reliability due to high latch-up performance and ESD protection
  • Direct interface with 5 V logic systems
  • Space-saving TSSOP package allows for high-density circuit board designs

Additional Details

The 74VHC32PW,118 utilizes advanced CMOS technology to achieve high-speed performance while maintaining low power consumption. The device features Schmitt-trigger action at all inputs, providing improved noise immunity and signal integrity. The inputs are also designed to accept voltages up to 5.5 V, allowing for direct interface with 5 V logic systems. The propagation delay is typically 4.7ns at 5V, which is crucial for timing-sensitive applications. The device is supplied in a TSSOP14 (Thin Shrink Small Outline Package) suitable for surface mount technology (SMT).

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0971 $50.0065
1,255+ $0.0797 $100.0235
1,945+ $0.0772 $150.1540
2,680+ $0.0747 $200.1960
3,465+ $0.0722 $250.1730
4,640+ $0.0647 $300.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess