EN
  • EN
  • DE

74HC4851PW,118

Part No 74HC4851PW,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Switch Time (Ton, Toff) (Max) 78ns, 78ns
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935282084118,74HC4851PW-T-ND,568-8890-6,568-8890-1,568-8890-2,568-8890-6-ND,568-8890-2-ND,568-8890-1-ND,1727-6611-6,74HC4851PW-T,2156-74HC4851PW,118-NEX,1727-6611-2,74HC4851PW,118-ND,74HC4851PW118,1727-6611-1
Standard Package 2,500
Win Source Part Number 1040366-74HC4851PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC4851PW,118 CAD Model

Description

The 74HC4851PW,118 analog switch from Nexperia USA Inc. is a 16-TSSOP (0.173", 4.40mm Width) package with a single voltage supply of 2V ~ 6V.

  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Voltage Supply: 2V ~ 6V
  • Maximum On-State Resistance: 195Ohm
  • Channel-to-Channel Matching: 3Ohm
  • Switch Time: 78ns (Ton, Toff) (Max)
  • Current Leakage: 100nA (IS(off)) (Max)
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C ~ 125°C (TA)
  • Standard Package: 2,500
  • Packaging: Tape and Reel
  • Suitable For: Use in interface applications

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3520 $51.0400
350+ $0.2888 $101.0800
540+ $0.2798 $151.0920
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2347 $300.4160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess