EN
  • EN
  • DE

74HC4051PW,118

Part No 74HC4051PW,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Multiplexer Switch ICs 8-channel analog multiplexer/demultiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Package Tape & Reel
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 120Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Voltage - Supply, Dual (V±) ±1.5V ~ 5V
Switch Time (Ton, Toff) (Max) 51ns, 42ns
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 400nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 815902-74HC4051PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC4051PW,118 CAD Model

Description

The 815902-74HC4051PW,118 is an analog switch and multiplexer integrated circuit from Nexperia USA Inc.

  • It belongs to the 74HC series and is commonly used in interface applications.
  • This integrated circuit comes in a tape and reel package with a standard package quantity of 2,500 pieces.
  • It features a single circuit and has an on-state resistance of 120 Ohm.
  • With a bandwidth of 180MHz, the 815902-74HC4051PW,118 offers high-speed switching capabilities.
  • The voltage supply range is from 2V to 10V for single supply and ±1.5V to 5V for dual supply.
  • It is surface mountable and comes in a 16-TSSOP package.
  • The temperature range for its operation is -40°C to 125°C.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1635 $50.6850
750+ $0.1342 $100.6500
1,155+ $0.1300 $150.1500
1,590+ $0.1258 $200.0220
2,060+ $0.1216 $250.4960
2,755+ $0.1090 $300.2950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess