EN
  • EN
  • DE

74AUP1G74GS,115

Part No 74AUP1G74GS,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 315 MHz
Max Propagation Delay @ V, Max CL 5.8ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 0.6 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-XSON (1.35x1)
Package / Case 8-XFDFN
Base Product Number 74AUP1G74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370964-74AUP1G74GS,115
Ultra Librarian 3D Model Ultra Librarian 74AUP1G74GS,115 CAD Model

Description

The 74AUP1G74GS is a D-type flip-flop integrated circuit (IC) that provides set (preset) and reset functionality.

  • Operating Temperature: -40°C to 125°C
  • Voltage Supply: 0.8V to 3.6V
  • Output Type: Complementary
  • Clock Frequency: 315MHz
  • Quiescent Current: 500nA
  • Package: 8-XFDFN
  • Mounting Style: Surface Mount
  • Manufacturer: Nexperia USA Inc.
  • Series: 74AUP

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
565+ $0.1778 $100.4570
875+ $0.1723 $150.7625
1,200+ $0.1667 $200.0400
1,555+ $0.1612 $250.6660
2,080+ $0.1445 $300.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 565,100 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess