EN
  • EN
  • DE

1PS70SB85,115

Part No 1PS70SB85,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 700mV @ 30mA
Current - Reverse Leakage @ Vr 200nA @ 1V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002475-1PS70SB85,115
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1PS70SB85,115 CAD Model

Description

The Nexperia USA Inc. 1PS70SB85,115 is a Schottky diode type component manufactured by Nexperia USA Inc.

  • Type: Schottky Diode
  • Maximum DC Reverse Voltage: 15V
  • Forward Voltage: 700mV @ 30mA
  • Supply and Demand Status: Balanced
  • Application: Industrial
  • Mounting: SMD (SMT)
  • Package: SOT-323-3

You May Also Be Interested in

Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess