EN
  • EN
  • DE

NJM79M05DL1A(TE2)

Part No NJM79M05DL1A(TE2)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832615-NJM79M05DL1A(TE2)
Ultra Librarian 3D Model Ultra Librarian NJM79M05DL1A(TE2) CAD Model

Description

The NJM79M05DL1A(TE2) is a 3-Terminal Negative Voltage Regulator manufactured by New Japan Radio. It provides a stable -5V output voltage and is designed for a variety of applications requiring a regulated negative power supply.

Applications

  • Negative voltage regulation for analog circuits
  • Power supplies for operational amplifiers
  • Dual power supply systems
  • Linear regulators for various electronic devices
  • Local regulation for sensitive circuits
  • Instrumentation amplifiers

Features

  • Fixed -5V Output: Provides a fixed and stable -5V DC output voltage.
  • Negative Voltage Regulator: Regulates negative input voltages to a fixed negative output.
  • 3-Terminal Device: Simple and easy to use with only three pins: Input, Output, and Ground.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from output shorts.
  • Thermal Overload Protection: Provides thermal overload protection to prevent damage from excessive heat.
  • Safe Operating Area Protection
  • Operating Voltage: Operates over a specified input voltage range.
  • Package: DPAK or similar surface-mount package (DL1A specifies the package type and TE2 indicates tape and reel packaging).

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable -5V power supply.
  • Easy to Use: Simple three-terminal configuration simplifies circuit design.
  • Protection Features: Short-circuit and thermal overload protection enhance reliability.
  • Cost-Effective: Provides a cost-effective solution for negative voltage regulation.
  • Surface Mount: DPAK package suitable for automated assembly.

Additional Details

The NJM79M05DL1A(TE2) typically requires external capacitors on the input and output for stable operation and to filter noise. The values of these capacitors should be chosen based on the application's requirements. A heat sink may be required depending on the load current and operating conditions. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the input voltage range, output current limits, thermal resistance, and recommended external components. The 'DL1A(TE2)' suffix indicates a specific DPAK package type and tape and reel packaging for automated assembly.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess