The UPD78F0058GC-8BT is an 8-bit microcontroller from the 78K0/Lx3 series, produced by NEC (now Renesas Electronics). It's designed for embedded systems requiring a balance of processing power, low power consumption, and a variety of integrated peripherals. These microcontrollers are commonly used in consumer electronics, industrial control, and automotive applications.
Applications
- Consumer Electronics: Found in various consumer products such as remote controls, audio players, and small appliances.
- Industrial Control: Used in basic industrial automation systems for tasks like motor control and sensor monitoring.
- Office Automation: Employed in office equipment like printers and scanners.
- Automotive Applications: Suitable for non-critical automotive functions, such as dashboard controls and lighting systems.
Features
- 8-Bit CPU: Based on the 78K0 core, delivering efficient 8-bit processing capabilities.
- Flash Memory: Includes on-chip Flash memory for program storage and in-system programming. The exact size requires further investigation.
- RAM: Features on-chip Static RAM (SRAM) for data storage during program execution.
- I/O Ports: Offers multiple programmable Input/Output ports for interfacing with external devices.
- Timers/Counters: Incorporates several Timers/Counters for precise timing control, event counting, and PWM signal generation.
- Serial Communication: Provides serial communication interfaces like UART, CSI, or I2C for communication with other devices.
- A/D Converter: Includes an Analog-to-Digital Converter (ADC) to read analog signals from sensors.
- Power Management: Designed with low-power modes to minimize energy consumption in battery-powered devices.
Benefits
- Cost-Effective: Provides a good balance between performance and cost, making it suitable for mass production.
- Ease of Use: The 78K0 architecture is well-documented and supported by various development tools, simplifying the design process.
- Low Power Consumption: Optimizes power usage, which extends battery life in portable applications.
- Versatility: The integrated peripherals allow for a wide range of applications without the need for external components.
- Compact Design: Available in small packages, making it suitable for applications with limited space.
Additional Details
Typically operates at a voltage between 2.7V and 5.5V. The package type is most likely a QFP (Quad Flat Package). Clock speed typically ranges from 10 to 20 MHz. For precise details on memory sizes (Flash and RAM) and the specific number of I/O ports for the UPD78F0058GC-8BT, it is necessary to consult the official Renesas datasheet.