EN
  • EN
  • DE

UPD789477GC-A62-8BT-A

Part No UPD789477GC-A62-8BT-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394882-UPD789477GC-A62-8BT-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD789477GC-A62-8BT-A CAD Model

Description

The UPD789477GC-A62-8BT-A is a microcontroller from the 78K0/Kx2 series, manufactured by NEC, now Renesas Electronics. These microcontrollers are designed for embedded applications, emphasizing low power consumption, compact size, and a versatile set of features. These devices are commonly used in consumer electronics, industrial control, and automotive subsystems.

Applications

  • Consumer Electronics: Remote controls, audio players, and small appliances.
  • Industrial Control: Motor control, sensor interfacing, and process automation.
  • Automotive: Subsystems such as lighting control, window lift, and seat control.
  • Healthcare: Portable medical devices and monitoring equipment.
  • Security Systems: Alarm systems, access control, and surveillance devices.

Features

  • CPU Core: 78K0 CPU core for efficient instruction execution.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. The specific memory sizes vary depending on the exact configuration.
  • Timers: Multiple timers/counters for event timing, pulse generation, and PWM control.
  • Serial Communication: UART, CSI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits

  • Reduced System Cost: Integration of peripherals on a single chip reduces the need for external components.
  • Improved Performance: The 78K0 CPU core provides efficient instruction execution, resulting in improved performance.
  • Lower Power Consumption: Low power design extends battery life in portable applications.
  • Increased Design Flexibility: The versatile feature set and flexible interrupt controller provide increased design flexibility.
  • Simplified Development: Comprehensive development tools and support resources are available for the 78K0/Kx2 series.

Additional Details

The UPD789477GC-A62-8BT-A typically operates within a voltage range of 2.7V to 5.5V. The operating temperature range is typically -40°C to +85°C. The specific Flash and RAM memory sizes will vary depending on the particular version of the microcontroller. This microcontroller is often packaged in a QFP (Quad Flat Package), allowing for easy mounting on printed circuit boards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess