EN
  • EN
  • DE

UPD78213GQ

Part No UPD78213GQ
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394655-UPD78213GQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78213GQ CAD Model

Description

The UPD78213GQ is a microcontroller from NEC (now Renesas Electronics) belonging to the 78K/II series. This microcontroller is designed for a wide range of embedded applications, providing a balance of processing power, memory, and peripheral functions. It's suitable for applications requiring moderate computational performance and efficient control of various external devices. This microcontroller features a 16-bit CPU core, on-chip memory (ROM and RAM), and various peripheral functions such as timers, serial communication interfaces, and I/O ports.

Applications

  • Consumer Electronics: Used in applications such as remote controls, audio players, and small appliances.
  • Industrial Control: Employed in industrial control systems, including motor control, sensor monitoring, and data acquisition.
  • Automotive Electronics: Found in automotive applications like dashboard displays, lighting control, and simple engine management systems.
  • Medical Devices: Can be used in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • 16-bit CPU Core: Provides efficient processing capabilities for a range of embedded tasks.
  • On-Chip ROM: Stores program code and data, eliminating the need for external memory in many applications.
  • On-Chip RAM: Provides memory for data storage and manipulation during program execution.
  • Timers: Offer precise timing and control capabilities for various applications, including PWM generation and event scheduling.
  • Serial Communication Interfaces: Support communication with external devices using protocols such as UART, SPI, and I2C.
  • I/O Ports: Provide flexible interfacing with external sensors, actuators, and other peripherals.
  • Interrupt Controller: Manages interrupt requests from various peripherals, enabling efficient response to real-time events.
  • Low-Power Operation: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Versatile Applications: Suited for a wide variety of embedded applications due to its balanced feature set.
  • Reduced System Cost: Integrated on-chip memory reduces the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and documentation are available, simplifying the development process.
  • Efficient Performance: The 16-bit CPU core offers efficient processing capabilities for demanding embedded tasks.
  • Reliable Operation: Designed for reliable operation in harsh environments, ensuring system stability and uptime.

The UPD78213GQ microcontroller is typically packaged in a small outline package (SOP) or a quad flat package (QFP) for easy integration into printed circuit boards. It operates within a specified voltage and temperature range, and its electrical characteristics are well-defined to ensure compatibility with various external devices. The key difference between this model and other UPD78213 variants might be in the package type, temperature range or specific memory configuration. Additional specifications can be found in the product datasheet provided by Renesas Electronics.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $20.5186

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess