EN
  • EN
  • DE

UPD75116GF-G17

Part No UPD75116GF-G17
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394221-UPD75116GF-G17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75116GF-G17 CAD Model

Description

The UPD75116GF-G17 is a microcontroller manufactured by NEC. This device belongs to the 75X series of microcontrollers and is designed for low-power embedded applications, offering a variety of integrated peripherals for control and communication.

Applications

  • Remote Controls
  • Consumer Electronics
  • Home Appliances
  • Security Systems
  • Industrial Control

Features

  • 8-bit CPU Core: Based on the NEC 75X instruction set architecture, which provides a balance of performance and code density.
  • On-Chip ROM/Flash Memory: Stores program code and fixed data. The specific size depends on the particular part number variation.
  • On-Chip RAM: Provides volatile memory for storing temporary data during program execution.
  • I/O Ports: General-purpose input/output pins that can be programmed for various functions.
  • Timers/Counters: Integrated timers and counters for precise timing control, event counting, and PWM generation.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for communicating with external devices.
  • Interrupt Controller: Manages interrupt requests from various peripheral devices and external sources.
  • Low-Power Operation: Designed for minimal power consumption, thereby extending battery life in portable applications.

Benefits

  • Versatile Control: Suitable for a broad range of embedded control applications.
  • Simplified Design: Integrated peripherals reduce the need for external components, thereby simplifying system design.
  • Easy Development: Supported by a comprehensive suite of development tools and programming resources.
  • Real-Time Operation: Enables precise timing and quick response to external events.
  • Cost-Effective: Offers a compelling balance of features and performance at a competitive price point.

Additional Details

The UPD75116GF-G17 typically operates within a voltage range of 2.7V to 5.5V. It is commonly available in surface mount packages like QFP or SOP. It includes a watchdog timer to prevent system lockups due to software errors. The 'GF' in the part number often signifies specific features, while 'G17' typically specifies mask options, ROM contents, or other manufacturing details. This microcontroller also incorporates a low-voltage reset (LVR) function to protect against data corruption during power fluctuations. Development tools such as emulators, compilers, and debuggers are usually offered by NEC or third-party vendors.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess