EN
  • EN
  • DE

UPD70F3017AGC-8EU

Part No UPD70F3017AGC-8EU
Manufacturer NEC
Catalog Embedded - Microcontrollers
Description V850/SA1TM 32-/16-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404433-UPD70F3017AGC-8EU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3017AGC-8EU CAD Model

Description

The UPD70F3017AGC-8EU is a microcontroller manufactured by NEC, now part of Renesas Electronics. It belongs to the 78K0/Lx3 series, an 8-bit microcontroller family designed for embedded control systems. These microcontrollers are known for their balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control (e.g., motor control, sensor interfaces)
  • Automotive subsystems (e.g., dashboard controls, lighting)
  • Home automation (e.g., lighting control, security systems)
  • Medical devices (e.g., portable monitors, diagnostic equipment)

Features

  • 8-bit 78K0 CPU core
  • Flash memory (typically 32KB - 64KB, consult datasheet)
  • SRAM (typically 2KB - 4KB, consult datasheet)
  • Operating voltage: Usually 2.7V to 5.5V
  • Clock frequency: Up to 20 MHz
  • Timers: 16-bit timers with PWM output
  • Serial interfaces: UART, CSI, I2C
  • A/D Converter: 8-bit or 10-bit resolution
  • Digital I/O: Programmable input/output pins
  • Low-power modes: Sleep, halt, stop
  • Interrupt controller

Benefits

  • Low power consumption is ideal for battery-powered devices.
  • Integrated flash memory eliminates the need for external memory components.
  • Flexible timers are suitable for a variety of timing and control applications.
  • Serial communication interfaces facilitate communication with external devices.
  • A/D converter allows direct interface with analog sensors.
  • Comprehensive power-saving modes extend battery life.

Additional Details

The "AGC-8EU" suffix likely specifies package type (e.g., QFP), temperature range, and other manufacturing details. Refer to the Renesas datasheet for complete specifications, pinout diagrams, and application notes. Programming is typically done in C or assembly language using Renesas development tools. Proper decoupling capacitors are necessary for stable operation, and care must be taken to avoid exceeding maximum voltage and current ratings.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess