EN
  • EN
  • DE

UPD442012AGY-BB85X-MJH

Part No UPD442012AGY-BB85X-MJH
Manufacturer NEC
Catalog Electronic Wholesale
Description 2M-BIT CMOS STATIC RAM 128K-WORD BY 16-BIT EXTENDED TEMPERATURE OPERATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277791-UPD442012AGY-BB85X-MJH
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD442012AGY-BB85X-MJH CAD Model

Description

The UPD442012AGY-BB85X-MJH is a high-speed, low-power Static Random Access Memory (SRAM) chip manufactured by NEC. It's designed for applications demanding quick data access and low energy consumption, often used as cache memory or in embedded systems.

Applications

  • Cache memory in computer systems
  • Embedded systems requiring fast memory access
  • Networking equipment
  • Industrial control systems
  • Digital signal processing (DSP) applications

Features

  • Memory Size: 2Mbit (256K x 8)
  • High-speed access time (specific speed varies depending on the exact variant but typically in the nanosecond range, such as 10ns or 12ns)
  • Low power consumption
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Available in various package options (e.g., TSOP, SOP)

Benefits

  • Fast data access improves system performance
  • Low power consumption extends battery life in portable devices
  • Easy integration into existing systems due to TTL compatibility
  • Versatile memory solution for a wide range of applications
  • Reduces overall system power requirements

Additional Details

The UPD442012AGY-BB85X-MJH SRAM offers a fast access time, making it suitable for applications where quick data retrieval is crucial. Its low power consumption is beneficial for battery-powered devices and helps reduce overall system power consumption. The chip operates on a single 3.3V power supply, simplifying system design. Its TTL compatible inputs and outputs allow for easy interfacing with other digital components. The SRAM is available in various package options to accommodate different board layouts and assembly processes. The 2Mbit density provides sufficient memory capacity for many embedded applications. The device is commonly used in applications requiring high-speed buffering, data storage, and real-time processing. Its robust design ensures reliable operation in industrial environments. The combination of speed, low power, and ease of use makes the UPD442012AGY-BB85X-MJH a popular choice for memory-intensive applications.

This SRAM is designed to meet the requirements of various industry standards for memory devices. Its performance characteristics are carefully controlled during manufacturing to ensure consistent and reliable operation. The low power consumption is achieved through advanced circuit design techniques and optimized manufacturing processes. The device is thoroughly tested to ensure that it meets the specified performance parameters. The UPD442012AGY-BB85X-MJH provides a cost-effective solution for applications requiring high-speed, low-power memory.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us
Panasonic
Need more? Email Us
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7570 $57.8970
52+ $2.2626 $117.6552
80+ $2.1910 $175.2800
109+ $2.1206 $231.1454
141+ $2.0501 $289.0641
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess