EN
  • EN
  • DE

TEESVB20J226M8R

Part No TEESVB20J226M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216387-TEESVB20J226M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVB20J226M8R CAD Model

Description

The TEESVB20J226M8R is a series of electric double layer capacitors (EDLCs), also known as supercapacitors or ultracapacitors, manufactured by NEC. These capacitors are designed for applications requiring high capacitance, high energy density, and long cycle life. They offer a reliable and efficient energy storage solution for a variety of electronic devices and systems.

Applications

  • Memory backup systems: Used to provide power to memory ICs during power outages.
  • Energy harvesting systems: Store energy harvested from solar, vibration, or other sources.
  • Power assist for battery-powered devices: Provides supplemental power to extend battery life and improve performance.
  • Pulse power applications: Delivers bursts of high power for applications like wireless communication or motor control.
  • Uninterruptible Power Supplies (UPS): Offers short-term backup power for critical systems.

Features

  • High capacitance: The TEESVB20J226M8R features a large capacitance value (22uF), allowing for significant energy storage.
  • Low Equivalent Series Resistance (ESR): This supercapacitor exhibits a low ESR, minimizing energy loss and improving power delivery efficiency.
  • Long cycle life: It can withstand hundreds of thousands to millions of charge-discharge cycles, ensuring long-term reliability.
  • Wide operating temperature range: Designed to operate over a wide temperature range, typically from -25°C to +70°C, making it suitable for diverse environments.
  • RoHS compliant: This supercapacitor meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.
  • Compact Size: Designed for applications where space is limited.

Benefits

  • Extended battery life: By providing supplemental power, the TEESVB20J226M8R can significantly extend the battery life of portable devices.
  • Improved system performance: Its low ESR and high power density contribute to improved system performance and faster response times.
  • Increased reliability: The long cycle life and wide operating temperature range ensure reliable operation in demanding environments.
  • Reduced maintenance costs: The long lifespan of supercapacitors reduces the need for frequent replacements, lowering maintenance costs.
  • Environmentally friendly: RoHS compliance ensures that the product is free from hazardous substances, making it an environmentally friendly choice.

Technical Specifications

While specific technical specifications can vary depending on the exact model, typical parameters for the TEESVB20J226M8R series include:

  • Capacitance: 22µF
  • Voltage Rating: 6.3V
  • Operating Temperature Range: -25°C to +70°C
  • ESR (Equivalent Series Resistance): Low ESR Value
  • Termination Type: Radial Leaded

You May Also Be Interested in

Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5738 $60.2490
250+ $0.4709 $117.7250
380+ $0.4561 $173.3180
525+ $0.4414 $231.7350
680+ $0.4268 $290.2240
910+ $0.3825 $348.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess