EN
  • EN
  • DE

MM54C193J

Part No MM54C193J
Manufacturer National Semiconductor (TI)
Catalog Logic - Counters, Dividers
Description Synchronous 4-Bit Up/Down Decade Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1224510-MM54C193J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM54C193J CAD Model

Description

The MM54C193J is a synchronous up/down 4-bit binary counter manufactured by National Semiconductor (now Texas Instruments). It's a versatile digital logic device used in various counting and frequency division applications. Its synchronous operation ensures predictable and reliable counting behavior.

Applications:

  • Frequency Dividers: Used in frequency dividers for generating lower frequency signals from a higher frequency clock.
  • Digital Timers: Employed in digital timers and clock circuits for measuring time intervals.
  • Address Counters: Integrated into memory address counters for accessing sequential memory locations.
  • Event Counters: Used to count events, such as pulses from sensors or other digital signals.
  • Control Systems: Incorporated into control systems for counting and controlling process steps.

Features:

  • Synchronous Operation: All flip-flops are clocked simultaneously for predictable and reliable counting.
  • Up/Down Counting: Can count both up and down, providing flexibility in counting applications.
  • 4-Bit Binary Counter: Counts in binary format, from 0 to 15.
  • Clear Input: Resets the counter to zero.
  • Load Input: Allows for asynchronous loading of a preset value into the counter.
  • Carry and Borrow Outputs: Provides carry and borrow outputs for cascading multiple counters.

Benefits:

  • Versatile Functionality: Can be used in a wide range of counting and frequency division applications.
  • Synchronous Operation: Ensures predictable and reliable counting behavior.
  • Up/Down Counting: Provides flexibility in counting applications.
  • Easy to Cascade: Carry and borrow outputs simplify cascading multiple counters for larger counting ranges.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 3V to 15V.

Technical Specifications (Typical):

  • Supply Voltage: 3V to 15V
  • Operating Temperature: -40°C to +85°C
  • Clock Frequency: Up to 5 MHz
  • Package Type: DIP

You May Also Be Interested in

Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess