EN
  • EN
  • DE

NT5AD256M16E4-HRT

Part No NT5AD256M16E4-HRT
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb) QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940425-NT5AD256M16E4-HRT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD256M16E4-HRT CAD Model

Description

The NT5AD256M16E4-HRT is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. DDR4 SDRAM is designed for modern, high-performance computing, offering improved speed, capacity, and power efficiency over previous generations. This module is a 4GB (256M x 16) component.

Applications:

  • High-Performance PCs: Used in gaming and professional workstations for enhanced speed and responsiveness.
  • Laptops: Provides increased memory bandwidth and lower power consumption in portable computing devices.
  • Servers: Supports the demands of server environments requiring high capacity and reliable memory.
  • Embedded Systems: Suitable for advanced embedded systems where high-speed memory and low power usage are critical.

Features:

  • High Bandwidth: DDR4 technology delivers faster data transfer rates compared to previous generations of SDRAM.
  • Low Voltage Operation: Runs at a lower voltage, reducing power consumption and improving battery life.
  • On-Die Termination (ODT): Optimizes signal integrity, reducing signal reflections for more reliable data transfers.
  • Error Correction Code (ECC) (Potential): Depending on the exact specification, may include ECC for enhanced data integrity.
  • Lead-Free Design: Compliant with RoHS standards, reducing environmental impact.

Benefits:

  • Improved System Performance: Faster data transfer rates improve the overall responsiveness of the system.
  • Enhanced Power Efficiency: Lower power consumption extends battery life in portable devices and reduces energy costs.
  • Greater Data Reliability: ODT and ECC (if present) contribute to improved signal integrity and data accuracy.
  • Optimized for Multitasking: Enables smooth operation of multiple applications simultaneously without performance degradation.

The NT5AD256M16E4-HRT DDR4 SDRAM module is engineered for optimal performance and efficiency in modern computing environments. Its high bandwidth, low power consumption, and features like ODT make it a valuable component for improving the speed and reliability of desktops, laptops, servers, and embedded systems.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess