The SAWEN1G84BC0F25R1S is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters are crucial components used in radio frequency (RF) applications to selectively filter signals, allowing desired frequencies to pass while rejecting unwanted ones. This specific filter operates at a center frequency around 1.84 GHz, making it suitable for various wireless and communication systems.
Applications
- Wireless communication devices (e.g., smartphones, tablets)
- Cellular base stations
- RF transceivers
- Wireless LAN (WLAN) systems
- GPS and navigation systems
Features
- Center Frequency: Approximately 1.84 GHz
- Low insertion loss: Minimizes signal attenuation, ensuring maximum signal strength.
- High attenuation: Effectively suppresses unwanted signals and noise.
- Small form factor: Enables integration into compact electronic devices.
- Surface Mount Device (SMD): Facilitates automated assembly on PCBs.
- Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.
Benefits
- Improved signal quality: By filtering out unwanted noise and interference, the SAWEN1G84BC0F25R1S enhances the clarity and strength of the desired signal.
- Increased system performance: Enhanced signal quality leads to more reliable communication and improved overall system performance.
- Reduced interference: The filter minimizes the potential for interference from adjacent frequency bands, ensuring efficient spectrum utilization.
- Compact design: Its small size enables integration into space-constrained devices without compromising performance.
- Cost-effective solution: Provides a reliable and high-performance filtering solution at a competitive cost.
Additional Details
The SAWEN1G84BC0F25R1S is typically packaged as a small surface mount device, making it easy to integrate into modern electronic devices. The filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, are carefully optimized to meet the requirements of specific applications. The specific package type and dimensions can be found in the product datasheet. These filters are designed to operate within a specific temperature range, and it's crucial to consult the datasheet for optimal performance parameters and handling precautions. Murata is known for high quality and reliable SAW filters.