EN
  • EN
  • DE

SAFEA2G45RA0F00R14

Part No SAFEA2G45RA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187854-SAFEA2G45RA0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G45RA0F00R14 CAD Model

Description

The SAFEA2G45RA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are crucial components in radio frequency (RF) systems, used to selectively pass or reject signals within a specific frequency range. This particular filter is designed for applications around the 2.45 GHz frequency, a common band used in Wi-Fi, Bluetooth, and other wireless communication technologies. Its compact size and performance characteristics make it suitable for integration into various devices where signal integrity is paramount.

Applications

  • Wi-Fi Routers and Access Points: Filters unwanted signals and noise, ensuring reliable wireless communication.
  • Bluetooth Devices: Improves signal quality and prevents interference from other RF sources.
  • Wireless LAN (WLAN) Systems: Enhances signal reception and transmission in WLAN modules.
  • ISM Band Applications: Used in industrial, scientific, and medical (ISM) band devices operating at 2.45 GHz.
  • Mobile Communication Devices: Filters out-of-band signals in smartphones and tablets.

Features

  • Center Frequency: Operates at a center frequency of approximately 2.45 GHz.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides significant attenuation of signals outside the passband.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced Wireless Performance: Optimizes signal reception and transmission, leading to better overall wireless performance.
  • Reduced Interference: Minimizes the impact of external RF signals, ensuring stable and consistent operation.
  • Compact Design: Enables smaller and more integrated wireless devices.
  • Increased System Reliability: By filtering out unwanted signals, the SAW filter contributes to the overall reliability of the wireless system.

Additional Details

The SAFEA2G45RA0F00R14 SAW filter is characterized by its insertion loss, passband width, attenuation, and impedance. It is crucial to consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper implementation and optimal performance. The filter's performance is influenced by factors such as temperature and impedance matching. It is RoHS compliant, indicating that it meets environmental standards for hazardous substance content. Designed for reflow soldering processes commonly used in electronic assembly.

You May Also Be Interested in

Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess