EN
  • EN
  • DE

MGFI3216C2R7JT

Part No MGFI3216C2R7JT
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078628-MGFI3216C2R7JT
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGFI3216C2R7JT CAD Model

Description

The MGFI3216C2R7JT is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is designed for use in a variety of radio frequency (RF) applications, offering excellent performance and reliability in a compact size. It is part of Murata's extensive line of inductors known for their quality and precision.

Applications

  • RF filters
  • Impedance matching circuits
  • RF choke coils
  • Wireless communication devices
  • High-frequency circuits in mobile devices

Features

  • High Self-Resonant Frequency (SRF): The inductor has a high SRF, allowing it to operate effectively at high frequencies without significant signal loss.
  • Small Size: Its compact size makes it suitable for applications where board space is limited.
  • High Q Factor: Offers a high Q factor, indicating low energy loss and high efficiency in resonant circuits.
  • Tight Tolerance: Provides tight inductance tolerance, ensuring consistent performance across different units.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Improved RF Performance: High SRF and Q factor enhance the performance of RF circuits.
  • Miniaturization: Small size allows for the design of compact electronic devices.
  • Stable Inductance: Tight tolerance ensures stable inductance values over a wide range of operating conditions.
  • Ease of Assembly: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Reliable Operation: Murata's quality ensures reliable performance over the inductor's lifespan.

Additional Details

The MGFI3216C2R7JT has a specified inductance value, typically measured in microhenries (µH). The inductor's datasheet provides detailed information about its electrical characteristics, including the Q factor at various frequencies, DC resistance (DCR), and rated current. It is commonly used in RF filters to selectively pass or block certain frequencies, in impedance matching circuits to optimize signal transfer, and as RF choke coils to block high-frequency noise. The inductor's construction involves winding a coil of wire around a ceramic core, which contributes to its high SRF and stable inductance. Proper handling and soldering techniques are important to ensure the inductor's performance and reliability. The MGFI3216C2R7JT is widely used in mobile phones, wireless communication modules, and other high-frequency electronic devices where compact size and high performance are essential.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess