EN
  • EN
  • DE

LQW15AN24NG00D

Part No LQW15AN24NG00D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 24NH 280MA 520 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 24nH
Tolerance ±2%
Current Rating 280mA
DC Resistance (DCR) 520 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 3.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057389-LQW15AN24NG00D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LQW15AN24NG00D CAD Model

Description

The LQW15AN24NG00D is a wire-wound chip inductor manufactured by Murata Electronics. It is designed for high-frequency applications, providing inductance in a compact size. These inductors are commonly used for impedance matching, filtering, and high-frequency circuits.

Applications

  • High-Frequency Circuits
  • Impedance Matching
  • Filtering
  • RF Applications
  • Mobile Communication Devices

Features

  • Wire-Wound Construction: Offers high Q-factor and stable inductance.
  • Compact Size: Small footprint for high-density circuit designs.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Highly Reliable: Designed for long-term performance.

Benefits

  • Improved Circuit Performance: Provides precise inductance for optimal circuit operation.
  • Space Saving: Compact design allows for efficient use of board space.
  • Stable Operation: Maintains consistent performance across varying environmental conditions.
  • Reduced Signal Loss: High Q-factor minimizes signal attenuation.
  • Easy Integration: Compatible with standard surface-mount assembly processes.

Additional Details

The LQW15AN24NG00D has an inductance value of 24nH. It is designed for surface-mount technology (SMT) and comes in a small package size, typically 0402. These inductors offer excellent Q-factor performance, making them suitable for high-frequency applications where minimizing signal loss is crucial. The construction ensures that the inductance value remains stable over a wide range of temperatures. Murata's LQW series inductors are widely used in mobile communication devices, RF modules, and other high-frequency electronic equipment. The high self-resonant frequency allows the inductor to operate effectively at the desired frequencies.

The LQW15AN24NG00D is designed for automated assembly, which helps to maintain high quality and reliability in mass production. The packaging is designed for pick-and-place equipment and standard reflow soldering processes. These inductors are commonly used in impedance matching networks to ensure maximum power transfer between different circuit stages. They are also used in filtering circuits to suppress unwanted noise and interference. The high Q-factor minimizes signal attenuation, ensuring that the desired signals are transmitted with minimal loss.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess