EN
  • EN
  • DE

LFB215G78SG8A170

Part No LFB215G78SG8A170
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER CER BANDPASS 5.78GHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series SG
Package Tape & Reel
Product Status Active
Frequency 5.78GHz Center
Bandwidth 62.5 MHz
Insertion Loss 2.2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 4 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.041" (1.05mm)
Base Product Number LFB21
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 178991-LFB215G78SG8A170
Ultra Librarian 3D Model Ultra Librarian LFB215G78SG8A170 CAD Model

Description

The LFB215G78SG8A170 is a ceramic filter component from the SG series by Murata Electronics.

  • Package: It is packaged in tape and reel format, with a standard package of 4,000 pieces.
  • Size: With a size of 0.079" L x 0.049" W (2.00mm x 1.25mm) and a height of 0.041" (1.05mm), this surface mount filter is compact and suitable for space-constrained applications.
  • Filtering frequency range: The LFB215G78SG8A170 is designed for filtering signals in the frequency range of 5.78GHz.
  • Insertion Loss: It has an insertion loss of 2.2dB
  • Bandwidth: 62.5 MHz.
  • Application: This ceramic filter is ideal for applications requiring precise frequency filtering, such as wireless communication systems.
  • Manufacturer: It is an active product from Murata Electronics, a trusted manufacturer in the industry.

You May Also Be Interested in

Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Mini-Circuits
LTCC BAND PASS FILTER, 12100 - 1
Lowest to $13.7686
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3000
Lowest to $3.9532
Mini-Circuits
LTCC BAND PASS FILTER, 1480 - 15
Lowest to $9.1411
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess