EN
  • EN
  • DE

HRTXAH005

Part No HRTXAH005
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825086-HRTXAH005
Ultra Librarian 3D Model Ultra Librarian HRTXAH005 CAD Model

Description

The HRTXAH005 is a surface mount device (SMD) manufactured by Murata Electronics North America. Based on Murata's part numbering conventions and product offerings, it is likely related to RF components such as a filter, balun, or antenna intended for wireless communication applications. Further research is required to determine the exact functionality.

Applications:

  • Wireless Communication Devices: Used in smartphones, tablets, and other mobile devices for signal filtering or impedance matching.
  • Bluetooth Devices: Integrated in Bluetooth modules and devices for antenna matching and signal conditioning.
  • Wi-Fi Devices: Employed in Wi-Fi routers, access points, and client devices for optimizing signal transmission and reception.
  • IoT Devices: Found in Internet of Things (IoT) devices requiring wireless connectivity, such as sensors, trackers, and smart home devices.
  • GPS Modules: Used in GPS receivers for filtering and amplifying GPS signals.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • High Performance: Provides excellent signal filtering or impedance matching characteristics.
  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transmission.
  • High Reliability: Offers reliable performance in various operating conditions.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference for clearer signals.
  • Optimized Impedance Matching: Maximizes power transfer and minimizes signal reflections.
  • Space Saving: Miniature size allows for compact designs.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Reliable Performance: Ensures consistent performance over time.

Additional Details:

Due to the generic nature of the part number, determining the specific electrical characteristics requires further research, specifically using the datasheet. Parameters such as frequency range, insertion loss, impedance, and voltage standing wave ratio (VSWR) are critical for proper component selection and system performance. Also important are the operating temperature range and power handling capabilities of the device. Consulting the manufacturer's datasheet is essential for detailed specifications and application guidelines.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,341 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess