EN
  • EN
  • DE

GRM31CE70G107MEA8L

Part No GRM31CE70G107MEA8L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 100UF 4V X7U 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 4V
Temperature Coefficient X7U
Operating Temperature -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.075" (1.90mm)
Lead Style -;5;9;7;10;8;3;4;2;1;600470;1284;3979;4306;4713;4802;565;338;3906;495;2821;2819;2873;709;712;399;423;1761;1763;1608;478;4491;2997;490;3372;4835;4988;10;4363;5440;553;4705;846;1276;602190;600;4378;1568;738;587;445;1712;4075;410;2679;1102;2577;56;1896;541;718;720;1292;732;13;5011;818;0;53522;93141;112908;105358;105357;105361;91606;105355;91607;105354;1748;16843;105359;105356;105360;6355;352;7792;123448;358;936;113026;33545;14276;41521;27297;1462;86514;126616;95655;95654;95653;95651;233;95650;2344;70673;13256;70660;15368;20168;13931;5725;32801;2211;70672;80882;70719;70661;14315;12881;50772;58753;58754;50804;58755;50805;50806;115415;50807;62150;64897;66000;37728;37727;37726;50808;50809;37723;37724;37725;58977;1304;70768;70767;70688;70677;70678;70665;70666;69788;44570;24390;24391;24393;24395;24396;24397;24398;24399;24400;24401;24402;24403;24404;24405;24406;24407;24408;24409;24410;24411;24412;24413;24414;24415;24416;24417;24418;24419;24420;24421;24423;24424;24425;24426;5908;69282;115525;133137;1054;95090;104313;95091;95088;95089;95092;83642;109671;109673;83644;109672;70745;70743;70749;70744;70750;1435;83639;73147;76932;70752;70707;121140;1727;5808;467;90412;3419;90411;31447;31458;31465;31466;31471;29239;31481;31499;31525;31584;63107;31587;119590;29238;4620;5804;97592;97593;97594;97595;46045;30520;3998;6236;26420;38072;47145;31162;114200;43944;2002;5568;20006;58767;11392;5858;1246;37034;76934;76933;65745;74752;5136;1484;53365;3586;1401;2021;58309;58310;91986;5770;5771;5772;27673;5567;37014;29717;27055;13238;60075;8897;58311;58;20101;1767;6729;24428;23974;10081;19507;43124;5879;70742;128135;70741;70712;70713;70704;70705;37483;16442;794;60;310;4637;9920;309;50730;21887;32803;5859;1563;23532;1237;38540;46525;46524;46523;12462;46442;13031;76915;50220;2204;5667;126367;41062;32486;2187;2394;54518;87128;28115;41760;58442;25231;5680;60276;5857;31706;5147;38193;2395;80760;56715;5855;24195;2188;15391;15392;15393;119273;15394;73384;70676;70769;70662;70663;70652;70656;70658;70655;83643;83641;70659;70679;70657;11295;5807;29507;27252;27253;128132;128130;70721;41097;5390;49698;62131;62132;43781;1049;39287;39312;39288;28111;39289;39311;39310;39309;39308;39290;1200;85210;19781;39307;85220;39298;39299;259;39296;39306;39305;39295;39294;39293;39292;45686;8811;24086;117235;98035;114471;20740;52963;128139;128142;3853;15923;31711;45687;82412;880;883;46448;46549;2918;70736;70733;39291;47049;70680;70667;15434;70670;70669;70651;70650;70738;18726;69228;117236;117237;105051;105052;4093;23484;86756;1292;86515;126615;121568;5384;70737;122256;41780;80722;30616;20099;118015;118016;114507;119771;119772;119773;119774;119775;123449;119776;119777;119778;119779;119630;123454;1083;5389;128146;41756;70746;70747;94122;85390;99588;70729;94233;130119;128140;128136;70682;70760;83638;70759;70740;70761;70757;70756;128131;70758;80881;41783;30596;124751;9772;54804;54803;128441;5753;1578;1033;2646;123456;123640;70674;70664;83645;83640;122748;20003;20004;20005;5837;37019;5806;5810;44537;81022;92534;91571;487;55975;56;10809;10810;7366;10814;10815;10817;19050;104425;103572;104564;104565;104566;292;103573;104567;22266;104568;81524;104569;3235;123505;65746;5597;16887;16888;27755;27756;27757;30634;30635;46234;30887;58286;123450;123451;58112;30889;123452;123483;60315;34039;34040;34041;34042;58787;63483;34043;34044;34045;62171;27750;27751;62170;27752;27753;27754;30880;62169;34038;54781;54782;34050;70781;34049;28900;28899;30497;27758;36412;30501;34030;34029;34031;34032;28901;28902;28903;30498;28904;59154;43647;4925;104570;104571;31368;1045
Ultra Librarian 3D Model Ultra Librarian GRM31CE70G107MEA8L CAD Model

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1398 $50.3280
875+ $0.1147 $100.3625
1,355+ $0.1111 $150.5405
1,865+ $0.1075 $200.4875
2,410+ $0.1039 $250.3990
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess