EN
  • EN
  • DE

GRM0335C1H1R2CD01D

Part No GRM0335C1H1R2CD01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Chip Monolithic Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 731035-GRM0335C1H1R2CD01D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM0335C1H1R2CD01D CAD Model

Description

The GRM0335C1H1R2CD01D is a Murata Electronics North America multilayer ceramic capacitor (MLCC). It is designed for general-purpose applications where a small size and stable performance are required. This capacitor is part of the GRM series, known for its reliability and high-quality construction.

Applications

  • Mobile Phones: Used for decoupling and filtering in mobile phone circuits.
  • Wearable Devices: Employed in smartwatches and fitness trackers for stable power delivery.
  • Bluetooth Modules: Found in Bluetooth modules for filtering and signal conditioning.
  • Wireless Communication Devices: Used in wireless devices for impedance matching and noise reduction.
  • General Electronic Circuits: Suitable for a wide range of general-purpose applications requiring a small, reliable capacitor.

Features

  • Small Size: 0201 (0603 Metric) case size for high-density mounting.
  • High Capacitance: 1.2 pF capacitance value.
  • Voltage Rating: 50V voltage rating.
  • Temperature Coefficient: C0G (also known as NP0) dielectric material, providing excellent stability over temperature.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Stable Performance: C0G dielectric ensures minimal capacitance variation over a wide temperature range.
  • Space-Saving: The small 0201 case size allows for high-density mounting on PCBs.
  • High Reliability: Murata's high-quality manufacturing processes ensure long-term reliability.
  • Versatile Application: Suitable for a variety of general-purpose applications.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental regulations.

Specifications

  • Capacitance: 1.2 pF
  • Voltage Rating: 50 V
  • Case Size: 0201 (0603 Metric)
  • Dielectric Material: C0G (NP0)
  • Tolerance: ±0.25 pF
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess