EN
  • EN
  • DE

DE2E3SA102MA3BX02F

Part No DE2E3SA102MA3BX02F
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Murata Electronics
Series *
Package Bulk
Product Status Active
Base Product Number DE2E3SA
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.23.0060
Win Source Part Number 1360573-DE2E3SA102MA3BX02F
Ultra Librarian 3D Model Ultra Librarian DE2E3SA102MA3BX02F CAD Model

Description

The DE2E3SA102MA3BX02F is a ceramic capacitor manufactured by Murata Electronics North America. Like other ceramic capacitors, it is used for filtering, decoupling, and energy storage in electronic circuits. Murata is a known manufacturer for high quality and reliable components. This DE series capacitor is designed for general-purpose applications and provides very good performance.

Applications

  • Bypass capacitors: Used to filter out noise from power supply lines.
  • Decoupling capacitors: Used to stabilize voltage levels in digital circuits.
  • Timing circuits: Employed in timing circuits to control the frequency of oscillators and timers.
  • Filtering applications: Integrated into filters to remove unwanted frequencies from signals.
  • Energy storage: Used for temporary energy storage in various electronic devices.

Features

  • Small size: Allows for high-density mounting on PCBs.
  • Surface mount technology (SMT): Compatible with automated assembly processes.
  • High capacitance value: Provides large capacitance in a compact package.
  • Low equivalent series resistance (ESR): Minimizes losses in high-frequency circuits.
  • Stable performance: Maintains capacitance value over a wide range of temperatures and frequencies.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reduced board space: Compact size allows for more components on a single board.
  • Lower assembly costs: SMT compatibility enables automated assembly, reducing labor costs.
  • Improved circuit performance: Low ESR contributes to efficient circuit operation.
  • Enhanced reliability: Stable performance ensures long-term durability of electronic devices.
  • Environmentally friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details

Based on the part number, DE2E3SA102MA3BX02F, it can be inferred that the capacitance is 1000pF (102). It is a ceramic capacitor that consists of a ceramic dielectric material between two metal electrodes. They are available in various temperature coefficients, such as X7R and C0G, which determine the stability of the capacitance value over temperature. Surface mount ceramic capacitors are designed to be reflow soldered. Key specifications for this device will include its case size (likely 0603 or 0805), voltage rating (e.g., 50V), and tolerance. These capacitors conform to industry standards for surface mount capacitors.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess