EN
  • EN
  • DE

DE1E3KX152MB4BL01

Part No DE1E3KX152MB4BL01
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.0015uF 250VAC E 20% (8 X 7mm) Radial 10mm Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.5 nF
Mounting SMD (SMT)
Case / Package Radial
Composition Ceramic
Depth 7 mm
Height - Seated (Max) 10.9982 mm
Lead/Base Style Straight
Lead Diameter 600 µm
Lead Pitch 10 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Through Hole
Radiation Hardening No
RoHS Compliant
Termination Radial
Tolerance 20 %
Voltage Rating 250 V
Voltage Rating (AC) 300 V
Win Source Part Number 998466-DE1E3KX152MB4BL01
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE1E3KX152MB4BL01 CAD Model

Description

The DE1E3KX152MB4BL01 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various applications such as decoupling, bypassing, filtering, and energy storage. They are known for their small size, high capacitance, and excellent performance at high frequencies.

Applications

  • Decoupling: Providing local decoupling for integrated circuits (ICs) to reduce noise and improve signal integrity.
  • Bypassing: Bypassing unwanted AC signals to ground.
  • Filtering: Used in filters to remove unwanted frequencies from signals.
  • Timing Circuits: Employed in timing circuits for oscillators and other timing-sensitive applications.
  • Energy Storage: Storing energy in power supplies and other energy storage applications.

Features

  • High Capacitance: Offers a high capacitance value in a small package size.
  • Low ESR (Equivalent Series Resistance): Provides low ESR for efficient energy storage and delivery.
  • High Q Factor: Features a high Q factor for minimal energy loss.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.
  • Stable Performance: Offers stable performance over a wide range of temperatures and frequencies.

Benefits

  • Improved Circuit Performance: Reduces noise and improves signal integrity in electronic circuits.
  • Efficient Energy Storage: Provides efficient energy storage for power supplies and other applications.
  • Compact Design: Small size allows for compact circuit designs.
  • Reliable Operation: Offers reliable operation over a wide range of environmental conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for decoupling, bypassing, and filtering applications.

Additional Details

The DE1E3KX152MB4BL01 is typically available in various case sizes and voltage ratings. Key technical specifications include the capacitance value, voltage rating, temperature coefficient, and tolerance. Proper handling and soldering techniques are essential for reliable performance. The datasheet provides detailed information on electrical characteristics, mechanical dimensions, and soldering guidelines.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess